Capital Lighting, Inc. 74112NIW Lamps-Floor Lamps 365634

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 54.00 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 14 Product Name: Two Light Floor Lamp UPC: 38463034034 Category: Floor Lamps Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 54.00 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 14 Product Name: Two Light Floor Lamp UPC: 38463034034 Category: Floor Lamps Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
74112NIW Lamps-Floor Lamps - 365634 - Capital Lighting, Inc.
Columbus, OH, USA
74112NIW Lamps-Floor Lamps
365634
74112NIW Lamps-Floor Lamps 365634
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 54.00 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 14 Product Name: Two Light Floor Lamp UPC: 38463034034 Category: Floor Lamps Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 54.00
Bulb
Type: A-19
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Weight: 14
Product Name: Two Light Floor Lamp
UPC: 38463034034
Category: Floor Lamps
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365634
Product Name 74112NIW Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details