Capital Lighting, Inc. 5-5891-36 Exterior -Wall Mount 365598

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.50 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Burnished Copper Weight: 9 Product Name: Two Light Outdoor Wall Mount Lantern UPC: 822920236327 Category: Outdoor Glass: Lightly Seeded Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.50 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Burnished Copper Weight: 9 Product Name: Two Light Outdoor Wall Mount Lantern UPC: 822920236327 Category: Outdoor Glass: Lightly Seeded Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5-5891-36 Exterior -Wall Mount - 365598 - Capital Lighting, Inc.
Columbus, OH, USA
5-5891-36 Exterior -Wall Mount
365598
5-5891-36 Exterior -Wall Mount 365598
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.50 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Burnished Copper Weight: 9 Product Name: Two Light Outdoor Wall Mount Lantern UPC: 822920236327 Category: Outdoor Glass: Lightly Seeded Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 21.50
Extension: 6
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Burnished Copper
Weight: 9
Product Name: Two Light Outdoor Wall Mount Lantern
UPC: 822920236327
Category: Outdoor
Glass: Lightly Seeded
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365598
Product Name 5-5891-36 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details