Capital Lighting, Inc. 3P-80201-6-69 Foyer/Hall Lanterns-Open Frame 365597

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 28.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Pewter Weight: 7.92 Product Name: Six Light Foyer Lantern UPC: 822920233944 Category: Foyer Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 28.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Pewter Weight: 7.92 Product Name: Six Light Foyer Lantern UPC: 822920233944 Category: Foyer Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
3P-80201-6-69 Foyer/Hall Lanterns-Open Frame - 365597 - Capital Lighting, Inc.
Columbus, OH, USA
3P-80201-6-69 Foyer/Hall Lanterns-Open Frame
365597
3P-80201-6-69 Foyer/Hall Lanterns-Open Frame 365597
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 28.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Pewter Weight: 7.92 Product Name: Six Light Foyer Lantern UPC: 822920233944 Category: Foyer Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 17.75
Height: 28.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Pewter
Weight: 7.92
Product Name: Six Light Foyer Lantern
UPC: 822920233944
Category: Foyer
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365597
Product Name 3P-80201-6-69 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details