Capital Lighting, Inc. 5-5871-36 Exterior -Wall Mt./Flush 365592

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Burnished Copper Weight: 9 Product Name: Two Light Outdoor Wall Mount Lantern UPC: 822920236365 Category: Outdoor Glass: Lightly Seeded Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Burnished Copper Weight: 9 Product Name: Two Light Outdoor Wall Mount Lantern UPC: 822920236365 Category: Outdoor Glass: Lightly Seeded Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5-5871-36 Exterior -Wall Mt./Flush - 365592 - Capital Lighting, Inc.
Columbus, OH, USA
5-5871-36 Exterior -Wall Mt./Flush
365592
5-5871-36 Exterior -Wall Mt./Flush 365592
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Burnished Copper Weight: 9 Product Name: Two Light Outdoor Wall Mount Lantern UPC: 822920236365 Category: Outdoor Glass: Lightly Seeded Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 18.00
Extension: 6
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Burnished Copper
Weight: 9
Product Name: Two Light Outdoor Wall Mount Lantern
UPC: 822920236365
Category: Outdoor
Glass: Lightly Seeded
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365592
Product Name 5-5871-36 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details