Capital Lighting, Inc. 5-5611-13 Exterior -Wall Mount 365591

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 27.50 Extension: 15 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: English Bronze Weight: 11 Product Name: Three Light Outdoor Wall Mount Lantern UPC: 822920236341 Category: Outdoor Glass: Clear Bevel Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 27.50 Extension: 15 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: English Bronze Weight: 11 Product Name: Three Light Outdoor Wall Mount Lantern UPC: 822920236341 Category: Outdoor Glass: Clear Bevel Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5-5611-13 Exterior -Wall Mount - 365591 - Capital Lighting, Inc.
Columbus, OH, USA
5-5611-13 Exterior -Wall Mount
365591
5-5611-13 Exterior -Wall Mount 365591
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 27.50 Extension: 15 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: English Bronze Weight: 11 Product Name: Three Light Outdoor Wall Mount Lantern UPC: 822920236341 Category: Outdoor Glass: Clear Bevel Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 27.50
Extension: 15
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: English Bronze
Weight: 11
Product Name: Three Light Outdoor Wall Mount Lantern
UPC: 822920236341
Category: Outdoor
Glass: Clear Bevel
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365591
Product Name 5-5611-13 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details