Capital Lighting, Inc. 5-5911-BK Exterior -Wall Mt./Flush 365577

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.24 Height: 20.00 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Weight: 9 Product Name: Two Light Outdoor Wall Mount Lantern UPC: 822920236303 Category: Outdoor Glass: Clear Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.24 Height: 20.00 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Weight: 9 Product Name: Two Light Outdoor Wall Mount Lantern UPC: 822920236303 Category: Outdoor Glass: Clear Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5-5911-BK Exterior -Wall Mt./Flush - 365577 - Capital Lighting, Inc.
Columbus, OH, USA
5-5911-BK Exterior -Wall Mt./Flush
365577
5-5911-BK Exterior -Wall Mt./Flush 365577
PRODUCT DETAILS / SPECS Width/Dia: 8.24 Height: 20.00 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Weight: 9 Product Name: Two Light Outdoor Wall Mount Lantern UPC: 822920236303 Category: Outdoor Glass: Clear Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 8.24
Height: 20.00
Extension: 5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Black
Weight: 9
Product Name: Two Light Outdoor Wall Mount Lantern
UPC: 822920236303
Category: Outdoor
Glass: Clear
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365577
Product Name 5-5911-BK Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details