Capital Lighting, Inc. 5-5951-290 Exterior -Wall Mount 365576

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 22.50 Extension: 12.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Burnished Sienna Weight: 11 Product Name: Four Light Outdoor Wall Mount Lantern UPC: 822920236648 Category: Outdoor Glass: Clear Bevel Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 22.50 Extension: 12.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Burnished Sienna Weight: 11 Product Name: Four Light Outdoor Wall Mount Lantern UPC: 822920236648 Category: Outdoor Glass: Clear Bevel Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5-5951-290 Exterior -Wall Mount - 365576 - Capital Lighting, Inc.
Columbus, OH, USA
5-5951-290 Exterior -Wall Mount
365576
5-5951-290 Exterior -Wall Mount 365576
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 22.50 Extension: 12.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Burnished Sienna Weight: 11 Product Name: Four Light Outdoor Wall Mount Lantern UPC: 822920236648 Category: Outdoor Glass: Clear Bevel Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 22.50
Extension: 12.5
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Burnished Sienna
Weight: 11
Product Name: Four Light Outdoor Wall Mount Lantern
UPC: 822920236648
Category: Outdoor
Glass: Clear Bevel
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365576
Product Name 5-5951-290 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details