Capital Lighting, Inc. 5-6211-BK Exterior -Wall Mount 365570

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 14.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Weight: 7 Product Name: One Light Outdoor Wall Mount Lantern UPC: 822920236471 Category: Outdoor Glass: Clear Bevel Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 14.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Weight: 7 Product Name: One Light Outdoor Wall Mount Lantern UPC: 822920236471 Category: Outdoor Glass: Clear Bevel Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5-6211-BK Exterior -Wall Mount - 365570 - Capital Lighting, Inc.
Columbus, OH, USA
5-6211-BK Exterior -Wall Mount
365570
5-6211-BK Exterior -Wall Mount 365570
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 14.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Weight: 7 Product Name: One Light Outdoor Wall Mount Lantern UPC: 822920236471 Category: Outdoor Glass: Clear Bevel Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 14.00
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Black
Weight: 7
Product Name: One Light Outdoor Wall Mount Lantern
UPC: 822920236471
Category: Outdoor
Glass: Clear Bevel
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365570
Product Name 5-6211-BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 396mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details