Capital Lighting, Inc. 8-3954-2-124 Bathroom Fixtures-Two Lights 365566

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 9.25 Extension: 6.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Fiesta Bronze with Gold Hilights Weight: 5 Product Name: Two Light Bath Bar UPC: 822920235665 Category: Bath Shipped Via: UPS Safety Rating: UL, CUL Designer: Brian Thomas
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 9.25 Extension: 6.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Fiesta Bronze with Gold Hilights Weight: 5 Product Name: Two Light Bath Bar UPC: 822920235665 Category: Bath Shipped Via: UPS Safety Rating: UL, CUL Designer: Brian Thomas

Suppliers

Company
Product
Description
Supplier Links
8-3954-2-124 Bathroom Fixtures-Two Lights - 365566 - Capital Lighting, Inc.
Columbus, OH, USA
8-3954-2-124 Bathroom Fixtures-Two Lights
365566
8-3954-2-124 Bathroom Fixtures-Two Lights 365566
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 9.25 Extension: 6.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Fiesta Bronze with Gold Hilights Weight: 5 Product Name: Two Light Bath Bar UPC: 822920235665 Category: Bath Shipped Via: UPS Safety Rating: UL, CUL Designer: Brian Thomas

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 9.25
Extension: 6.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Fiesta Bronze with Gold Hilights
Weight: 5
Product Name: Two Light Bath Bar
UPC: 822920235665
Category: Bath
Shipped Via: UPS
Safety Rating: UL, CUL
Designer: Brian Thomas

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365566
Product Name 8-3954-2-124 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details