Capital Lighting, Inc. 8-4155-3-187 Bathroom Fixtures-Three Lights 365565

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 13.00 Extension: 6.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Pewter Weight: 8 Product Name: Three Light Bath Bar UPC: 822920236730 Category: Bath Glass: White Frosted Shipped Via: UPS Safety Rating: UL, CUL Designer: Brian Thomas
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 13.00 Extension: 6.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Pewter Weight: 8 Product Name: Three Light Bath Bar UPC: 822920236730 Category: Bath Glass: White Frosted Shipped Via: UPS Safety Rating: UL, CUL Designer: Brian Thomas

Suppliers

Company
Product
Description
Supplier Links
8-4155-3-187 Bathroom Fixtures-Three Lights - 365565 - Capital Lighting, Inc.
Columbus, OH, USA
8-4155-3-187 Bathroom Fixtures-Three Lights
365565
8-4155-3-187 Bathroom Fixtures-Three Lights 365565
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 13.00 Extension: 6.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Pewter Weight: 8 Product Name: Three Light Bath Bar UPC: 822920236730 Category: Bath Glass: White Frosted Shipped Via: UPS Safety Rating: UL, CUL Designer: Brian Thomas

PRODUCT DETAILS / SPECS
Width/Dia: 24.25
Height: 13.00
Extension: 6.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Pewter
Weight: 8
Product Name: Three Light Bath Bar
UPC: 822920236730
Category: Bath
Glass: White Frosted
Shipped Via: UPS
Safety Rating: UL, CUL
Designer: Brian Thomas

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365565
Product Name 8-4155-3-187 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details