Capital Lighting, Inc. 8-3954-3-124 Bathroom Fixtures-Three Lights 365563

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 9.25 Extension: 6.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Fiesta Bronze with Gold Hilights Weight: 8 Product Name: Three Light Bath Bar UPC: 822920235672 Category: Bath Shipped Via: UPS Safety Rating: UL, CUL Designer: Brian Thomas
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 9.25 Extension: 6.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Fiesta Bronze with Gold Hilights Weight: 8 Product Name: Three Light Bath Bar UPC: 822920235672 Category: Bath Shipped Via: UPS Safety Rating: UL, CUL Designer: Brian Thomas

Suppliers

Company
Product
Description
Supplier Links
8-3954-3-124 Bathroom Fixtures-Three Lights - 365563 - Capital Lighting, Inc.
Columbus, OH, USA
8-3954-3-124 Bathroom Fixtures-Three Lights
365563
8-3954-3-124 Bathroom Fixtures-Three Lights 365563
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 9.25 Extension: 6.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Fiesta Bronze with Gold Hilights Weight: 8 Product Name: Three Light Bath Bar UPC: 822920235672 Category: Bath Shipped Via: UPS Safety Rating: UL, CUL Designer: Brian Thomas

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 9.25
Extension: 6.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Fiesta Bronze with Gold Hilights
Weight: 8
Product Name: Three Light Bath Bar
UPC: 822920235672
Category: Bath
Shipped Via: UPS
Safety Rating: UL, CUL
Designer: Brian Thomas

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365563
Product Name 8-3954-3-124 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details