Capital Lighting, Inc. 8-4155-2-291 Bathroom Fixtures-Two Lights 365562

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 13.00 Extension: 6.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Aged Brass Weight: 6 Product Name: Two Light Bath Bar UPC: 822920236945 Category: Bath Glass: White Frosted Shipped Via: UPS Safety Rating: UL, CUL Designer: Brian Thomas
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 13.00 Extension: 6.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Aged Brass Weight: 6 Product Name: Two Light Bath Bar UPC: 822920236945 Category: Bath Glass: White Frosted Shipped Via: UPS Safety Rating: UL, CUL Designer: Brian Thomas

Suppliers

Company
Product
Description
Supplier Links
8-4155-2-291 Bathroom Fixtures-Two Lights - 365562 - Capital Lighting, Inc.
Columbus, OH, USA
8-4155-2-291 Bathroom Fixtures-Two Lights
365562
8-4155-2-291 Bathroom Fixtures-Two Lights 365562
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 13.00 Extension: 6.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Aged Brass Weight: 6 Product Name: Two Light Bath Bar UPC: 822920236945 Category: Bath Glass: White Frosted Shipped Via: UPS Safety Rating: UL, CUL Designer: Brian Thomas

PRODUCT DETAILS / SPECS
Width/Dia: 18.75
Height: 13.00
Extension: 6.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Aged Brass
Weight: 6
Product Name: Two Light Bath Bar
UPC: 822920236945
Category: Bath
Glass: White Frosted
Shipped Via: UPS
Safety Rating: UL, CUL
Designer: Brian Thomas

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365562
Product Name 8-4155-2-291 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2754718 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details