Capital Lighting, Inc. 7-4151-3-291 Pendants-Fabric Shade 365545

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 27.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Aged Brass Weight: 12 Product Name: Three Light Pendant UPC: 822920236914 Category: Pendants Glass: White Frosted Shipped Via: UPS Safety Rating: UL, CUL Designer: Brian Thomas
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 27.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Aged Brass Weight: 12 Product Name: Three Light Pendant UPC: 822920236914 Category: Pendants Glass: White Frosted Shipped Via: UPS Safety Rating: UL, CUL Designer: Brian Thomas

Suppliers

Company
Product
Description
Supplier Links
7-4151-3-291 Pendants-Fabric Shade - 365545 - Capital Lighting, Inc.
Columbus, OH, USA
7-4151-3-291 Pendants-Fabric Shade
365545
7-4151-3-291 Pendants-Fabric Shade 365545
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 27.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Aged Brass Weight: 12 Product Name: Three Light Pendant UPC: 822920236914 Category: Pendants Glass: White Frosted Shipped Via: UPS Safety Rating: UL, CUL Designer: Brian Thomas

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 27.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Aged Brass
Weight: 12
Product Name: Three Light Pendant
UPC: 822920236914
Category: Pendants
Glass: White Frosted
Shipped Via: UPS
Safety Rating: UL, CUL
Designer: Brian Thomas

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365545
Product Name 7-4151-3-291 Pendants-Fabric Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details