Capital Lighting, Inc. 5-6214-BK Exterior -Post/Pier Head 365544

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Weight: 7 Product Name: Two Light Outdoor Post Lantern UPC: 822920236501 Category: Outdoor Glass: Clear Bevel Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Weight: 7 Product Name: Two Light Outdoor Post Lantern UPC: 822920236501 Category: Outdoor Glass: Clear Bevel Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5-6214-BK Exterior -Post/Pier Head - 365544 - Capital Lighting, Inc.
Columbus, OH, USA
5-6214-BK Exterior -Post/Pier Head
365544
5-6214-BK Exterior -Post/Pier Head 365544
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Weight: 7 Product Name: Two Light Outdoor Post Lantern UPC: 822920236501 Category: Outdoor Glass: Clear Bevel Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 19.50
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Black
Weight: 7
Product Name: Two Light Outdoor Post Lantern
UPC: 822920236501
Category: Outdoor
Glass: Clear Bevel
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365544
Product Name 5-6214-BK Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details