Capital Lighting, Inc. 6-3952-3-124 Semi-Flush Mts.-Drum Shade 365543

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Fiesta Bronze w/Gold Hilights Weight: 10 Product Name: Three Light Semi Flush UPC: 822920235641 Category: Semi Flush and Flush Mounts Glass: Cream Shipped Via: UPS Safety Rating: UL, CUL Designer: Brian Thomas
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Fiesta Bronze w/Gold Hilights Weight: 10 Product Name: Three Light Semi Flush UPC: 822920235641 Category: Semi Flush and Flush Mounts Glass: Cream Shipped Via: UPS Safety Rating: UL, CUL Designer: Brian Thomas

Suppliers

Company
Product
Description
Supplier Links
6-3952-3-124 Semi-Flush Mts.-Drum Shade - 365543 - Capital Lighting, Inc.
Columbus, OH, USA
6-3952-3-124 Semi-Flush Mts.-Drum Shade
365543
6-3952-3-124 Semi-Flush Mts.-Drum Shade 365543
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Fiesta Bronze w/Gold Hilights Weight: 10 Product Name: Three Light Semi Flush UPC: 822920235641 Category: Semi Flush and Flush Mounts Glass: Cream Shipped Via: UPS Safety Rating: UL, CUL Designer: Brian Thomas

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 14.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Fiesta Bronze w/Gold Hilights
Weight: 10
Product Name: Three Light Semi Flush
UPC: 822920235641
Category: Semi Flush and Flush Mounts
Glass: Cream
Shipped Via: UPS
Safety Rating: UL, CUL
Designer: Brian Thomas

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365543
Product Name 6-3952-3-124 Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details