Capital Lighting, Inc. 6-6032-3-131 Semi-Flush Mts.-Candle 365540

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 16.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Gilded Bronze Weight: 13 Product Name: Three Light Semi Flush UPC: 822920235498 Category: Semi Flush and Flush Mounts Glass: Clear Watered Shipped Via: UPS Safety Rating: UL, CUL Designer: Brian Thomas
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 16.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Gilded Bronze Weight: 13 Product Name: Three Light Semi Flush UPC: 822920235498 Category: Semi Flush and Flush Mounts Glass: Clear Watered Shipped Via: UPS Safety Rating: UL, CUL Designer: Brian Thomas

Suppliers

Company
Product
Description
Supplier Links
6-6032-3-131 Semi-Flush Mts.-Candle - 365540 - Capital Lighting, Inc.
Columbus, OH, USA
6-6032-3-131 Semi-Flush Mts.-Candle
365540
6-6032-3-131 Semi-Flush Mts.-Candle 365540
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 16.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Gilded Bronze Weight: 13 Product Name: Three Light Semi Flush UPC: 822920235498 Category: Semi Flush and Flush Mounts Glass: Clear Watered Shipped Via: UPS Safety Rating: UL, CUL Designer: Brian Thomas

PRODUCT DETAILS / SPECS
Width/Dia: 16.75
Height: 16.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Gilded Bronze
Weight: 13
Product Name: Three Light Semi Flush
UPC: 822920235498
Category: Semi Flush and Flush Mounts
Glass: Clear Watered
Shipped Via: UPS
Safety Rating: UL, CUL
Designer: Brian Thomas

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365540
Product Name 6-6032-3-131 Semi-Flush Mts.-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details