Capital Lighting, Inc. 9-1753-1-59 Sconces-Single Candle 365538

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 18.50 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Distressed Bronze Weight: 2 Product Name: One Light Sconce UPC: 822920236181 Category: Sconces Shipped Via: UPS Safety Rating: UL, CUL Designer: Raymond Waites
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 18.50 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Distressed Bronze Weight: 2 Product Name: One Light Sconce UPC: 822920236181 Category: Sconces Shipped Via: UPS Safety Rating: UL, CUL Designer: Raymond Waites

Suppliers

Company
Product
Description
Supplier Links
9-1753-1-59 Sconces-Single Candle - 365538 - Capital Lighting, Inc.
Columbus, OH, USA
9-1753-1-59 Sconces-Single Candle
365538
9-1753-1-59 Sconces-Single Candle 365538
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 18.50 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Distressed Bronze Weight: 2 Product Name: One Light Sconce UPC: 822920236181 Category: Sconces Shipped Via: UPS Safety Rating: UL, CUL Designer: Raymond Waites

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 18.50
Extension: 6
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Distressed Bronze
Weight: 2
Product Name: One Light Sconce
UPC: 822920236181
Category: Sconces
Shipped Via: UPS
Safety Rating: UL, CUL
Designer: Raymond Waites

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365538
Product Name 9-1753-1-59 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details