Capital Lighting, Inc. 8-4203-3-05 Bathroom Fixtures-Three Lights 365536

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 10.00 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oiled Copper Weight: 10 Product Name: Three Light Bath Bar UPC: 822920236129 Category: Bath Glass: Hammered Amber Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 10.00 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oiled Copper Weight: 10 Product Name: Three Light Bath Bar UPC: 822920236129 Category: Bath Glass: Hammered Amber Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
8-4203-3-05 Bathroom Fixtures-Three Lights - 365536 - Capital Lighting, Inc.
Columbus, OH, USA
8-4203-3-05 Bathroom Fixtures-Three Lights
365536
8-4203-3-05 Bathroom Fixtures-Three Lights 365536
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 10.00 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oiled Copper Weight: 10 Product Name: Three Light Bath Bar UPC: 822920236129 Category: Bath Glass: Hammered Amber Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 25.25
Height: 10.00
Extension: 7.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Oiled Copper
Weight: 10
Product Name: Three Light Bath Bar
UPC: 822920236129
Category: Bath
Glass: Hammered Amber
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365536
Product Name 8-4203-3-05 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details