Capital Lighting, Inc. 8P-60500-4-69 Bathroom Fixtures-Four Lights 365535

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.25 Height: 8.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Pewter Weight: 20.24 Product Name: Four Light Bath Bar UPC: 822920233920 Category: Bath Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.25 Height: 8.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Pewter Weight: 20.24 Product Name: Four Light Bath Bar UPC: 822920233920 Category: Bath Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
8P-60500-4-69 Bathroom Fixtures-Four Lights - 365535 - Capital Lighting, Inc.
Columbus, OH, USA
8P-60500-4-69 Bathroom Fixtures-Four Lights
365535
8P-60500-4-69 Bathroom Fixtures-Four Lights 365535
PRODUCT DETAILS / SPECS Width/Dia: 28.25 Height: 8.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Pewter Weight: 20.24 Product Name: Four Light Bath Bar UPC: 822920233920 Category: Bath Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 28.25
Height: 8.75
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Pewter
Weight: 20.24
Product Name: Four Light Bath Bar
UPC: 822920233920
Category: Bath
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365535
Product Name 8P-60500-4-69 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 562mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details