Capital Lighting, Inc. 8-6034-3-131 Bathroom Fixtures-Three Lights 365533

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 6.75 Extension: 5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Gilded Bronze Weight: 10 Product Name: Three Light Bath Bar UPC: 822920235528 Category: Bath Glass: Clear Watered Shipped Via: UPS Safety Rating: UL, CUL Designer: Brian Thomas
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 6.75 Extension: 5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Gilded Bronze Weight: 10 Product Name: Three Light Bath Bar UPC: 822920235528 Category: Bath Glass: Clear Watered Shipped Via: UPS Safety Rating: UL, CUL Designer: Brian Thomas

Suppliers

Company
Product
Description
Supplier Links
8-6034-3-131 Bathroom Fixtures-Three Lights - 365533 - Capital Lighting, Inc.
Columbus, OH, USA
8-6034-3-131 Bathroom Fixtures-Three Lights
365533
8-6034-3-131 Bathroom Fixtures-Three Lights 365533
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 6.75 Extension: 5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Gilded Bronze Weight: 10 Product Name: Three Light Bath Bar UPC: 822920235528 Category: Bath Glass: Clear Watered Shipped Via: UPS Safety Rating: UL, CUL Designer: Brian Thomas

PRODUCT DETAILS / SPECS
Width/Dia: 26.50
Height: 6.75
Extension: 5
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Gilded Bronze
Weight: 10
Product Name: Three Light Bath Bar
UPC: 822920235528
Category: Bath
Glass: Clear Watered
Shipped Via: UPS
Safety Rating: UL, CUL
Designer: Brian Thomas

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365533
Product Name 8-6034-3-131 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details