Capital Lighting, Inc. 8-6034-4-131 Bathroom Fixtures-Four Lights 365531

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 6.75 Extension: 5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Gilded Bronze Weight: 12 Product Name: Four Light Bath Bar UPC: 822920235535 Category: Bath Glass: Clear Watered Shipped Via: UPS Safety Rating: UL, CUL Designer: Brian Thomas
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 6.75 Extension: 5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Gilded Bronze Weight: 12 Product Name: Four Light Bath Bar UPC: 822920235535 Category: Bath Glass: Clear Watered Shipped Via: UPS Safety Rating: UL, CUL Designer: Brian Thomas

Suppliers

Company
Product
Description
Supplier Links
8-6034-4-131 Bathroom Fixtures-Four Lights - 365531 - Capital Lighting, Inc.
Columbus, OH, USA
8-6034-4-131 Bathroom Fixtures-Four Lights
365531
8-6034-4-131 Bathroom Fixtures-Four Lights 365531
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 6.75 Extension: 5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Gilded Bronze Weight: 12 Product Name: Four Light Bath Bar UPC: 822920235535 Category: Bath Glass: Clear Watered Shipped Via: UPS Safety Rating: UL, CUL Designer: Brian Thomas

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 6.75
Extension: 5
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Gilded Bronze
Weight: 12
Product Name: Four Light Bath Bar
UPC: 822920235535
Category: Bath
Glass: Clear Watered
Shipped Via: UPS
Safety Rating: UL, CUL
Designer: Brian Thomas

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365531
Product Name 8-6034-4-131 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details