Capital Lighting, Inc. 9-2312-2-155 Sconces-Double Candle 365519

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 10.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Vintage Brass Weight: 2 Product Name: Two Light Sconce UPC: 822920237157 Category: Sconces Shipped Via: UPS Safety Rating: UL, CUL Designer: Brian Thomas
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 10.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Vintage Brass Weight: 2 Product Name: Two Light Sconce UPC: 822920237157 Category: Sconces Shipped Via: UPS Safety Rating: UL, CUL Designer: Brian Thomas

Suppliers

Company
Product
Description
Supplier Links
9-2312-2-155 Sconces-Double Candle - 365519 - Capital Lighting, Inc.
Columbus, OH, USA
9-2312-2-155 Sconces-Double Candle
365519
9-2312-2-155 Sconces-Double Candle 365519
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 10.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Vintage Brass Weight: 2 Product Name: Two Light Sconce UPC: 822920237157 Category: Sconces Shipped Via: UPS Safety Rating: UL, CUL Designer: Brian Thomas

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 10.00
Extension: 6
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Vintage Brass
Weight: 2
Product Name: Two Light Sconce
UPC: 822920237157
Category: Sconces
Shipped Via: UPS
Safety Rating: UL, CUL
Designer: Brian Thomas

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365519
Product Name 9-2312-2-155 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2869548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details