Capital Lighting, Inc. 9-3953-2-124 Sconces-Double Candle 365517

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 18.00 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Fiesta Bronze with Gold Hilights Weight: 7 Product Name: Two Light Sconce UPC: 822920235658 Category: Sconces Shipped Via: UPS Safety Rating: UL, CUL Designer: Brian Thomas
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 18.00 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Fiesta Bronze with Gold Hilights Weight: 7 Product Name: Two Light Sconce UPC: 822920235658 Category: Sconces Shipped Via: UPS Safety Rating: UL, CUL Designer: Brian Thomas

Suppliers

Company
Product
Description
Supplier Links
9-3953-2-124 Sconces-Double Candle - 365517 - Capital Lighting, Inc.
Columbus, OH, USA
9-3953-2-124 Sconces-Double Candle
365517
9-3953-2-124 Sconces-Double Candle 365517
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 18.00 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Fiesta Bronze with Gold Hilights Weight: 7 Product Name: Two Light Sconce UPC: 822920235658 Category: Sconces Shipped Via: UPS Safety Rating: UL, CUL Designer: Brian Thomas

PRODUCT DETAILS / SPECS
Width/Dia: 14.25
Height: 18.00
Extension: 5.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Fiesta Bronze with Gold Hilights
Weight: 7
Product Name: Two Light Sconce
UPC: 822920235658
Category: Sconces
Shipped Via: UPS
Safety Rating: UL, CUL
Designer: Brian Thomas

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365517
Product Name 9-3953-2-124 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details