Capital Lighting, Inc. 9-4304-2-242 Sconces-Double Candle 365516

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 39.25 Extension: 9.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Aged Steel Weight: 8 Product Name: Two Light Sconce UPC: 822920236402 Category: Sconces Shipped Via: UPS Safety Rating: UL, CUL Designer: Raymond Waites
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 39.25 Extension: 9.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Aged Steel Weight: 8 Product Name: Two Light Sconce UPC: 822920236402 Category: Sconces Shipped Via: UPS Safety Rating: UL, CUL Designer: Raymond Waites

Suppliers

Company
Product
Description
Supplier Links
9-4304-2-242 Sconces-Double Candle - 365516 - Capital Lighting, Inc.
Columbus, OH, USA
9-4304-2-242 Sconces-Double Candle
365516
9-4304-2-242 Sconces-Double Candle 365516
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 39.25 Extension: 9.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Aged Steel Weight: 8 Product Name: Two Light Sconce UPC: 822920236402 Category: Sconces Shipped Via: UPS Safety Rating: UL, CUL Designer: Raymond Waites

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 39.25
Extension: 9.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Aged Steel
Weight: 8
Product Name: Two Light Sconce
UPC: 822920236402
Category: Sconces
Shipped Via: UPS
Safety Rating: UL, CUL
Designer: Raymond Waites

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365516
Product Name 9-4304-2-242 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details