Capital Lighting, Inc. 9-7012-1-131 Sconces-Single Glass 365515

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 23.00 Extension: 6.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Gilded Bronze Weight: 4 Product Name: One Light Sconce UPC: 822920235580 Category: Sconces Glass: Pearlescent w/Cream Glass Inside Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 23.00 Extension: 6.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Gilded Bronze Weight: 4 Product Name: One Light Sconce UPC: 822920235580 Category: Sconces Glass: Pearlescent w/Cream Glass Inside Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
9-7012-1-131 Sconces-Single Glass - 365515 - Capital Lighting, Inc.
Columbus, OH, USA
9-7012-1-131 Sconces-Single Glass
365515
9-7012-1-131 Sconces-Single Glass 365515
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 23.00 Extension: 6.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Gilded Bronze Weight: 4 Product Name: One Light Sconce UPC: 822920235580 Category: Sconces Glass: Pearlescent w/Cream Glass Inside Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 23.00
Extension: 6.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Gilded Bronze
Weight: 4
Product Name: One Light Sconce
UPC: 822920235580
Category: Sconces
Glass: Pearlescent w/Cream Glass Inside
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365515
Product Name 9-7012-1-131 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details