Capital Lighting, Inc. 9-6033-2-131 Sconces-Double Candle 365512

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 13.00 Extension: 4.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Gilded Bronze Weight: 6 Product Name: Two Light Sconce UPC: 822920235504 Category: Sconces Glass: Clear Watered Shipped Via: UPS Safety Rating: UL, CUL Designer: Brian Thomas
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 13.00 Extension: 4.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Gilded Bronze Weight: 6 Product Name: Two Light Sconce UPC: 822920235504 Category: Sconces Glass: Clear Watered Shipped Via: UPS Safety Rating: UL, CUL Designer: Brian Thomas

Suppliers

Company
Product
Description
Supplier Links
9-6033-2-131 Sconces-Double Candle - 365512 - Capital Lighting, Inc.
Columbus, OH, USA
9-6033-2-131 Sconces-Double Candle
365512
9-6033-2-131 Sconces-Double Candle 365512
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 13.00 Extension: 4.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Gilded Bronze Weight: 6 Product Name: Two Light Sconce UPC: 822920235504 Category: Sconces Glass: Clear Watered Shipped Via: UPS Safety Rating: UL, CUL Designer: Brian Thomas

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 13.00
Extension: 4.75
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Gilded Bronze
Weight: 6
Product Name: Two Light Sconce
UPC: 822920235504
Category: Sconces
Glass: Clear Watered
Shipped Via: UPS
Safety Rating: UL, CUL
Designer: Brian Thomas

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365512
Product Name 9-6033-2-131 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147185 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details