Capital Lighting, Inc. 9-6012-2-17 Sconces-Double Candle 365510

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 16.50 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Forged Black Weight: 3 Product Name: Two Light Sconce UPC: 822920235559 Category: Sconces Shipped Via: UPS Safety Rating: UL, CUL Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 16.50 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Forged Black Weight: 3 Product Name: Two Light Sconce UPC: 822920235559 Category: Sconces Shipped Via: UPS Safety Rating: UL, CUL Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
9-6012-2-17 Sconces-Double Candle - 365510 - Capital Lighting, Inc.
Columbus, OH, USA
9-6012-2-17 Sconces-Double Candle
365510
9-6012-2-17 Sconces-Double Candle 365510
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 16.50 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Forged Black Weight: 3 Product Name: Two Light Sconce UPC: 822920235559 Category: Sconces Shipped Via: UPS Safety Rating: UL, CUL Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 16.50
Extension: 7
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Forged Black
Weight: 3
Product Name: Two Light Sconce
UPC: 822920235559
Category: Sconces
Shipped Via: UPS
Safety Rating: UL, CUL
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365510
Product Name 9-6012-2-17 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details