Capital Lighting, Inc. 9-9535-2-196 Sconces-Double Candle 365509

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.25 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Reclaimed Wood Weight: 5 Product Name: Two Light Sconce UPC: 822920236778 Category: Sconces Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.25 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Reclaimed Wood Weight: 5 Product Name: Two Light Sconce UPC: 822920236778 Category: Sconces Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
9-9535-2-196 Sconces-Double Candle - 365509 - Capital Lighting, Inc.
Columbus, OH, USA
9-9535-2-196 Sconces-Double Candle
365509
9-9535-2-196 Sconces-Double Candle 365509
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.25 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Reclaimed Wood Weight: 5 Product Name: Two Light Sconce UPC: 822920236778 Category: Sconces Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 12.25
Extension: 5.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Reclaimed Wood
Weight: 5
Product Name: Two Light Sconce
UPC: 822920236778
Category: Sconces
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365509
Product Name 9-9535-2-196 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1798550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details