Capital Lighting, Inc. 43025AVI Mini Chandeliers-Glass Shade 365499

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 18.25 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Anvil Iron Weight: 10 Product Name: Three Light Chandelier UPC: 783927369886 Category: Chandeliers Shipped Via: UPS Safety Rating: ETL Chain: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 18.25 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Anvil Iron Weight: 10 Product Name: Three Light Chandelier UPC: 783927369886 Category: Chandeliers Shipped Via: UPS Safety Rating: ETL Chain: 36``

Suppliers

Company
Product
Description
Supplier Links
43025AVI Mini Chandeliers-Glass Shade - 365499 - Capital Lighting, Inc.
Columbus, OH, USA
43025AVI Mini Chandeliers-Glass Shade
365499
43025AVI Mini Chandeliers-Glass Shade 365499
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 18.25 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Anvil Iron Weight: 10 Product Name: Three Light Chandelier UPC: 783927369886 Category: Chandeliers Shipped Via: UPS Safety Rating: ETL Chain: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 18.25
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Anvil Iron
Weight: 10
Product Name: Three Light Chandelier
UPC: 783927369886
Category: Chandeliers
Shipped Via: UPS
Safety Rating: ETL
Chain: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365499
Product Name 43025AVI Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details