Capital Lighting, Inc. 43049OZ Semi-Flush Mts.-Drum Shade 365498

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 11.25 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 9.5 Product Name: Three Light Semi Flush UPC: 783927372886 Category: Semi-Flush Shipped Via: UPS Safety Rating: ETL Chain: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 11.25 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 9.5 Product Name: Three Light Semi Flush UPC: 783927372886 Category: Semi-Flush Shipped Via: UPS Safety Rating: ETL Chain: 36``

Suppliers

Company
Product
Description
Supplier Links
43049OZ Semi-Flush Mts.-Drum Shade - 365498 - Capital Lighting, Inc.
Columbus, OH, USA
43049OZ Semi-Flush Mts.-Drum Shade
365498
43049OZ Semi-Flush Mts.-Drum Shade 365498
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 11.25 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 9.5 Product Name: Three Light Semi Flush UPC: 783927372886 Category: Semi-Flush Shipped Via: UPS Safety Rating: ETL Chain: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 11.25
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Olde Bronze
Weight: 9.5
Product Name: Three Light Semi Flush
UPC: 783927372886
Category: Semi-Flush
Shipped Via: UPS
Safety Rating: ETL
Chain: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365498
Product Name 43049OZ Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details