Capital Lighting, Inc. 43028AVI Mini Pendants-Rod 365496

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 13.75 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Anvil Iron Weight: 4 Product Name: One Light Mini Pendant UPC: 783927369893 Category: Mini Pendants Shipped Via: UPS Safety Rating: ETL Chain: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 13.75 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Anvil Iron Weight: 4 Product Name: One Light Mini Pendant UPC: 783927369893 Category: Mini Pendants Shipped Via: UPS Safety Rating: ETL Chain: 36``

Suppliers

Company
Product
Description
Supplier Links
43028AVI Mini Pendants-Rod - 365496 - Capital Lighting, Inc.
Columbus, OH, USA
43028AVI Mini Pendants-Rod
365496
43028AVI Mini Pendants-Rod 365496
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 13.75 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Anvil Iron Weight: 4 Product Name: One Light Mini Pendant UPC: 783927369893 Category: Mini Pendants Shipped Via: UPS Safety Rating: ETL Chain: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 13.75
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Anvil Iron
Weight: 4
Product Name: One Light Mini Pendant
UPC: 783927369893
Category: Mini Pendants
Shipped Via: UPS
Safety Rating: ETL
Chain: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365496
Product Name 43028AVI Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details