Capital Lighting, Inc. 43027AVI Mid. Chandeliers-Glass Up 365494

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 34.25 Bulb Type: A-19 Qty: 9 Wattage: 100 Finish: Anvil Iron Weight: 28.5 Product Name: Nine Light Chandelier UPC: 783927369879 Category: Chandeliers Shipped Via: UPS Safety Rating: ETL Chain: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 34.25 Bulb Type: A-19 Qty: 9 Wattage: 100 Finish: Anvil Iron Weight: 28.5 Product Name: Nine Light Chandelier UPC: 783927369879 Category: Chandeliers Shipped Via: UPS Safety Rating: ETL Chain: 36``

Suppliers

Company
Product
Description
Supplier Links
43027AVI Mid. Chandeliers-Glass Up - 365494 - Capital Lighting, Inc.
Columbus, OH, USA
43027AVI Mid. Chandeliers-Glass Up
365494
43027AVI Mid. Chandeliers-Glass Up 365494
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 34.25 Bulb Type: A-19 Qty: 9 Wattage: 100 Finish: Anvil Iron Weight: 28.5 Product Name: Nine Light Chandelier UPC: 783927369879 Category: Chandeliers Shipped Via: UPS Safety Rating: ETL Chain: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 34.25
Bulb
Type: A-19
Qty: 9
Wattage: 100
Finish: Anvil Iron
Weight: 28.5
Product Name: Nine Light Chandelier
UPC: 783927369879
Category: Chandeliers
Shipped Via: UPS
Safety Rating: ETL
Chain: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365494
Product Name 43027AVI Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details