Capital Lighting, Inc. 43029AVI Semi-Flush Mts.-Bowl Style 365493

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.25 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Anvil Iron Weight: 6.5 Product Name: Two Light Semi Flush UPC: 783927369909 Category: Semi-Flush Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.25 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Anvil Iron Weight: 6.5 Product Name: Two Light Semi Flush UPC: 783927369909 Category: Semi-Flush Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
43029AVI Semi-Flush Mts.-Bowl Style - 365493 - Capital Lighting, Inc.
Columbus, OH, USA
43029AVI Semi-Flush Mts.-Bowl Style
365493
43029AVI Semi-Flush Mts.-Bowl Style 365493
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.25 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Anvil Iron Weight: 6.5 Product Name: Two Light Semi Flush UPC: 783927369909 Category: Semi-Flush Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 11.25
Bulb
Type: A-19
Qty: 2
Wattage: 100
Finish: Anvil Iron
Weight: 6.5
Product Name: Two Light Semi Flush
UPC: 783927369909
Category: Semi-Flush
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365493
Product Name 43029AVI Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details