Capital Lighting, Inc. 43047OZ Pendants-Drum Shade 365492

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 18.75 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Olde Bronze Weight: 22 Product Name: Four Light Pendant UPC: 783927370769 Category: Pendants Shipped Via: UPS Safety Rating: ETL Chain: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 18.75 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Olde Bronze Weight: 22 Product Name: Four Light Pendant UPC: 783927370769 Category: Pendants Shipped Via: UPS Safety Rating: ETL Chain: 36``

Suppliers

Company
Product
Description
Supplier Links
43047OZ Pendants-Drum Shade - 365492 - Capital Lighting, Inc.
Columbus, OH, USA
43047OZ Pendants-Drum Shade
365492
43047OZ Pendants-Drum Shade 365492
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 18.75 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Olde Bronze Weight: 22 Product Name: Four Light Pendant UPC: 783927370769 Category: Pendants Shipped Via: UPS Safety Rating: ETL Chain: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 18.75
Bulb
Type: A-19
Qty: 4
Wattage: 100
Finish: Olde Bronze
Weight: 22
Product Name: Four Light Pendant
UPC: 783927370769
Category: Pendants
Shipped Via: UPS
Safety Rating: ETL
Chain: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365492
Product Name 43047OZ Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details