Capital Lighting, Inc. 49441BK Exterior -Hanging 365487

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 15.75 Length 15.75 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: Black (Painted) Weight: 7 Product Name: One Light Outdoor Fixture UPC: 783927368964 Category: Outdoor Ceiling Shipped Via: UPS Safety Rating: ETL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 15.75 Length 15.75 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: Black (Painted) Weight: 7 Product Name: One Light Outdoor Fixture UPC: 783927368964 Category: Outdoor Ceiling Shipped Via: UPS Safety Rating: ETL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
49441BK Exterior -Hanging - 365487 - Capital Lighting, Inc.
Columbus, OH, USA
49441BK Exterior -Hanging
365487
49441BK Exterior -Hanging 365487
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 15.75 Length 15.75 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: Black (Painted) Weight: 7 Product Name: One Light Outdoor Fixture UPC: 783927368964 Category: Outdoor Ceiling Shipped Via: UPS Safety Rating: ETL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 15.75
Length 15.75
Bulb
Type: A21
Qty: 1
Wattage: 150
Finish: Black (Painted)
Weight: 7
Product Name: One Light Outdoor Fixture
UPC: 783927368964
Category: Outdoor Ceiling
Shipped Via: UPS
Safety Rating: ETL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365487
Product Name 49441BK Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details