PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 17.25
Bulb
Type: A21
Qty: 1
Wattage: 200
Finish: Black (Painted)
Weight: 7.44
Product Name: One Light Outdoor Fixture
UPC: 783927378444
Category: Outdoor Wall Lanterns
Shipped Via: UPS
Safety Rating: ETL
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 365486 |
| Product Name | 49443BK Exterior -Wall Mount |
| Application | Residential; Outdoor |