Capital Lighting, Inc. 49442BK Exterior -Post/Pier Head 365484

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.25 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: Black (Painted) Weight: 5 Product Name: One Light Outdoor Fixture UPC: 783927368957 Category: Outdoor Post Lanterns Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.25 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: Black (Painted) Weight: 5 Product Name: One Light Outdoor Fixture UPC: 783927368957 Category: Outdoor Post Lanterns Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
49442BK Exterior -Post/Pier Head - 365484 - Capital Lighting, Inc.
Columbus, OH, USA
49442BK Exterior -Post/Pier Head
365484
49442BK Exterior -Post/Pier Head 365484
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.25 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: Black (Painted) Weight: 5 Product Name: One Light Outdoor Fixture UPC: 783927368957 Category: Outdoor Post Lanterns Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 16.25
Bulb
Type: A21
Qty: 1
Wattage: 150
Finish: Black (Painted)
Weight: 5
Product Name: One Light Outdoor Fixture
UPC: 783927368957
Category: Outdoor Post Lanterns
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365484
Product Name 49442BK Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details