Capital Lighting, Inc. 49449AGZ Exterior -Wall Mount 365483

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.25 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Aged Bronze Weight: 2.5 Product Name: One Light Outdoor Fixture UPC: 783927369084 Category: Outdoor Wall Lanterns Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.25 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Aged Bronze Weight: 2.5 Product Name: One Light Outdoor Fixture UPC: 783927369084 Category: Outdoor Wall Lanterns Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
49449AGZ Exterior -Wall Mount - 365483 - Capital Lighting, Inc.
Columbus, OH, USA
49449AGZ Exterior -Wall Mount
365483
49449AGZ Exterior -Wall Mount 365483
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.25 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Aged Bronze Weight: 2.5 Product Name: One Light Outdoor Fixture UPC: 783927369084 Category: Outdoor Wall Lanterns Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 10.25
Bulb
Type: A-19
Qty: 1
Wattage: 75
Finish: Aged Bronze
Weight: 2.5
Product Name: One Light Outdoor Fixture
UPC: 783927369084
Category: Outdoor Wall Lanterns
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365483
Product Name 49449AGZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318138 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details