Capital Lighting, Inc. 49452AGZ Exterior -Hanging 365482

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Aged Bronze Weight: 5.45 Product Name: One Light Outdoor Fixture UPC: 783927369053 Category: Outdoor Ceiling Shipped Via: UPS Safety Rating: ETL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Aged Bronze Weight: 5.45 Product Name: One Light Outdoor Fixture UPC: 783927369053 Category: Outdoor Ceiling Shipped Via: UPS Safety Rating: ETL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
49452AGZ Exterior -Hanging - 365482 - Capital Lighting, Inc.
Columbus, OH, USA
49452AGZ Exterior -Hanging
365482
49452AGZ Exterior -Hanging 365482
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Aged Bronze Weight: 5.45 Product Name: One Light Outdoor Fixture UPC: 783927369053 Category: Outdoor Ceiling Shipped Via: UPS Safety Rating: ETL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 14.00
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Aged Bronze
Weight: 5.45
Product Name: One Light Outdoor Fixture
UPC: 783927369053
Category: Outdoor Ceiling
Shipped Via: UPS
Safety Rating: ETL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365482
Product Name 49452AGZ Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details