Capital Lighting, Inc. 49450AGZ Exterior -Wall Mount 365481

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 11.75 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Aged Bronze Product Name: One Light Outdoor Fixture UPC: 783927369077 Category: Outdoor Wall Lanterns Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 11.75 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Aged Bronze Product Name: One Light Outdoor Fixture UPC: 783927369077 Category: Outdoor Wall Lanterns Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
49450AGZ Exterior -Wall Mount - 365481 - Capital Lighting, Inc.
Columbus, OH, USA
49450AGZ Exterior -Wall Mount
365481
49450AGZ Exterior -Wall Mount 365481
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 11.75 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Aged Bronze Product Name: One Light Outdoor Fixture UPC: 783927369077 Category: Outdoor Wall Lanterns Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 11.75
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Aged Bronze
Product Name: One Light Outdoor Fixture
UPC: 783927369077
Category: Outdoor Wall Lanterns
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365481
Product Name 49450AGZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details