Capital Lighting, Inc. 43084NI Mini Chandeliers-Glass Shade 365477

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 13.75 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 7 Product Name: Three Light Chandelier UPC: 783927372367 Category: Chandeliers Shipped Via: UPS Safety Rating: ETL Chain: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 13.75 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 7 Product Name: Three Light Chandelier UPC: 783927372367 Category: Chandeliers Shipped Via: UPS Safety Rating: ETL Chain: 36``

Suppliers

Company
Product
Description
Supplier Links
43084NI Mini Chandeliers-Glass Shade - 365477 - Capital Lighting, Inc.
Columbus, OH, USA
43084NI Mini Chandeliers-Glass Shade
365477
43084NI Mini Chandeliers-Glass Shade 365477
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 13.75 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 7 Product Name: Three Light Chandelier UPC: 783927372367 Category: Chandeliers Shipped Via: UPS Safety Rating: ETL Chain: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 13.75
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 7
Product Name: Three Light Chandelier
UPC: 783927372367
Category: Chandeliers
Shipped Via: UPS
Safety Rating: ETL
Chain: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365477
Product Name 43084NI Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details