Capital Lighting, Inc. 43089NI Mini Pendants-Rod 365473

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 3 Product Name: One Light Mini Pendant UPC: 783927372398 Category: Mini Pendants Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 3 Product Name: One Light Mini Pendant UPC: 783927372398 Category: Mini Pendants Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
43089NI Mini Pendants-Rod - 365473 - Capital Lighting, Inc.
Columbus, OH, USA
43089NI Mini Pendants-Rod
365473
43089NI Mini Pendants-Rod 365473
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 3 Product Name: One Light Mini Pendant UPC: 783927372398 Category: Mini Pendants Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 7.00
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 3
Product Name: One Light Mini Pendant
UPC: 783927372398
Category: Mini Pendants
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365473
Product Name 43089NI Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details