Capital Lighting, Inc. 43120CH Mini Chandeliers-Candle 365471

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 18.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Chrome Weight: 6 Product Name: Four Light Chandelier UPC: 783927372817 Category: Chandeliers Shipped Via: UPS Safety Rating: ETL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 18.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Chrome Weight: 6 Product Name: Four Light Chandelier UPC: 783927372817 Category: Chandeliers Shipped Via: UPS Safety Rating: ETL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
43120CH Mini Chandeliers-Candle - 365471 - Capital Lighting, Inc.
Columbus, OH, USA
43120CH Mini Chandeliers-Candle
365471
43120CH Mini Chandeliers-Candle 365471
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 18.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Chrome Weight: 6 Product Name: Four Light Chandelier UPC: 783927372817 Category: Chandeliers Shipped Via: UPS Safety Rating: ETL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 18.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Chrome
Weight: 6
Product Name: Four Light Chandelier
UPC: 783927372817
Category: Chandeliers
Shipped Via: UPS
Safety Rating: ETL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365471
Product Name 43120CH Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details