Capital Lighting, Inc. 43171OZ Sconces-Double Glass 365468

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 14.00 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Olde Bronze Weight: 5.39 Product Name: Two Light Wall Fixture UPC: 783927381727 Category: Wall Fixtures Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 14.00 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Olde Bronze Weight: 5.39 Product Name: Two Light Wall Fixture UPC: 783927381727 Category: Wall Fixtures Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
43171OZ Sconces-Double Glass - 365468 - Capital Lighting, Inc.
Columbus, OH, USA
43171OZ Sconces-Double Glass
365468
43171OZ Sconces-Double Glass 365468
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 14.00 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Olde Bronze Weight: 5.39 Product Name: Two Light Wall Fixture UPC: 783927381727 Category: Wall Fixtures Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 14.00
Bulb
Type: A-19
Qty: 2
Wattage: 100
Finish: Olde Bronze
Weight: 5.39
Product Name: Two Light Wall Fixture
UPC: 783927381727
Category: Wall Fixtures
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365468
Product Name 43171OZ Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details