Capital Lighting, Inc. 43167NI Foyer/Hall Lanterns-Open Frame 365466

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 44.75 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Brushed Nickel Weight: 19.25 Product Name: Eight Light Foyer Chain Hung UPC: 783927381789 Category: Foyer Chain Hung Shipped Via: UPS Safety Rating: ETL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 44.75 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Brushed Nickel Weight: 19.25 Product Name: Eight Light Foyer Chain Hung UPC: 783927381789 Category: Foyer Chain Hung Shipped Via: UPS Safety Rating: ETL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
43167NI Foyer/Hall Lanterns-Open Frame - 365466 - Capital Lighting, Inc.
Columbus, OH, USA
43167NI Foyer/Hall Lanterns-Open Frame
365466
43167NI Foyer/Hall Lanterns-Open Frame 365466
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 44.75 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Brushed Nickel Weight: 19.25 Product Name: Eight Light Foyer Chain Hung UPC: 783927381789 Category: Foyer Chain Hung Shipped Via: UPS Safety Rating: ETL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 44.75
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Brushed Nickel
Weight: 19.25
Product Name: Eight Light Foyer Chain Hung
UPC: 783927381789
Category: Foyer Chain Hung
Shipped Via: UPS
Safety Rating: ETL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365466
Product Name 43167NI Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details