Capital Lighting, Inc. 43168NI Semi-Flush Mts.-Candle 365461

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 15.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Brushed Nickel Weight: 4.78 Product Name: Four Light Semi Flush UPC: 783927383523 Category: Semi-Flush Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 15.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Brushed Nickel Weight: 4.78 Product Name: Four Light Semi Flush UPC: 783927383523 Category: Semi-Flush Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
43168NI Semi-Flush Mts.-Candle - 365461 - Capital Lighting, Inc.
Columbus, OH, USA
43168NI Semi-Flush Mts.-Candle
365461
43168NI Semi-Flush Mts.-Candle 365461
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 15.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Brushed Nickel Weight: 4.78 Product Name: Four Light Semi Flush UPC: 783927383523 Category: Semi-Flush Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 15.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Brushed Nickel
Weight: 4.78
Product Name: Four Light Semi Flush
UPC: 783927383523
Category: Semi-Flush
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365461
Product Name 43168NI Semi-Flush Mts.-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details