Capital Lighting, Inc. 49035OZ Exterior -Ceiling Mount 365456

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 6.25 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Olde Bronze Weight: 5.5 Product Name: Two Light Outdoor Fixture UPC: 783927371926 Category: Outdoor Ceiling Shipped Via: UPS Safety Rating: CSAP
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 6.25 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Olde Bronze Weight: 5.5 Product Name: Two Light Outdoor Fixture UPC: 783927371926 Category: Outdoor Ceiling Shipped Via: UPS Safety Rating: CSAP

Suppliers

Company
Product
Description
Supplier Links
49035OZ Exterior -Ceiling Mount - 365456 - Capital Lighting, Inc.
Columbus, OH, USA
49035OZ Exterior -Ceiling Mount
365456
49035OZ Exterior -Ceiling Mount 365456
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 6.25 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Olde Bronze Weight: 5.5 Product Name: Two Light Outdoor Fixture UPC: 783927371926 Category: Outdoor Ceiling Shipped Via: UPS Safety Rating: CSAP

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 6.25
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Olde Bronze
Weight: 5.5
Product Name: Two Light Outdoor Fixture
UPC: 783927371926
Category: Outdoor Ceiling
Shipped Via: UPS
Safety Rating: CSAP

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365456
Product Name 49035OZ Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details