Capital Lighting, Inc. 49438BK Exterior -Wall Mount 365455

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 8.50 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Black (Painted) Weight: 2 Product Name: One Light Outdoor Fixture UPC: 783927368995 Category: Outdoor Wall Lanterns Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 8.50 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Black (Painted) Weight: 2 Product Name: One Light Outdoor Fixture UPC: 783927368995 Category: Outdoor Wall Lanterns Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
49438BK Exterior -Wall Mount - 365455 - Capital Lighting, Inc.
Columbus, OH, USA
49438BK Exterior -Wall Mount
365455
49438BK Exterior -Wall Mount 365455
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 8.50 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Black (Painted) Weight: 2 Product Name: One Light Outdoor Fixture UPC: 783927368995 Category: Outdoor Wall Lanterns Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 8.50
Bulb
Type: A-19
Qty: 1
Wattage: 60
Finish: Black (Painted)
Weight: 2
Product Name: One Light Outdoor Fixture
UPC: 783927368995
Category: Outdoor Wall Lanterns
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365455
Product Name 49438BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892236 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details