Capital Lighting, Inc. 49025AVI Exterior -Wall Mount 365454

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 20.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Anvil Iron Weight: 3.4 Product Name: One Light Outdoor Fixture UPC: 783927372824 Category: Outdoor Wall Lanterns Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 20.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Anvil Iron Weight: 3.4 Product Name: One Light Outdoor Fixture UPC: 783927372824 Category: Outdoor Wall Lanterns Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
49025AVI Exterior -Wall Mount - 365454 - Capital Lighting, Inc.
Columbus, OH, USA
49025AVI Exterior -Wall Mount
365454
49025AVI Exterior -Wall Mount 365454
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 20.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Anvil Iron Weight: 3.4 Product Name: One Light Outdoor Fixture UPC: 783927372824 Category: Outdoor Wall Lanterns Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 20.00
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Anvil Iron
Weight: 3.4
Product Name: One Light Outdoor Fixture
UPC: 783927372824
Category: Outdoor Wall Lanterns
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365454
Product Name 49025AVI Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details