Capital Lighting, Inc. 49420RZ Exterior -Wall Mount 365452

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 28.50 Bulb Type: A21 Qty: 1 Wattage: 200 Finish: Rubbed Bronze Weight: 15.9 Product Name: One Light Outdoor Fixture UPC: 783927379533 Category: Outdoor Wall Lanterns Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 28.50 Bulb Type: A21 Qty: 1 Wattage: 200 Finish: Rubbed Bronze Weight: 15.9 Product Name: One Light Outdoor Fixture UPC: 783927379533 Category: Outdoor Wall Lanterns Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
49420RZ Exterior -Wall Mount - 365452 - Capital Lighting, Inc.
Columbus, OH, USA
49420RZ Exterior -Wall Mount
365452
49420RZ Exterior -Wall Mount 365452
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 28.50 Bulb Type: A21 Qty: 1 Wattage: 200 Finish: Rubbed Bronze Weight: 15.9 Product Name: One Light Outdoor Fixture UPC: 783927379533 Category: Outdoor Wall Lanterns Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 28.50
Bulb
Type: A21
Qty: 1
Wattage: 200
Finish: Rubbed Bronze
Weight: 15.9
Product Name: One Light Outdoor Fixture
UPC: 783927379533
Category: Outdoor Wall Lanterns
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365452
Product Name 49420RZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details